Status: | Unknown |
---|---|
Series: | 500 Series |
RoHS: | Unknown |
Enclosure Type | Potting Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 24mm |
External Width - Metric | 40mm |
External Depth - Metric | 56mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 0.94" |
External Width - Imperial | 1.57" |
External Depth - Imperial | 2.2" |
Product Range | 500 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Enclosure, Flanged Potting Box, Abs, Blk | Newark Electronics |
ENCLOSURE, FLANGED POTTING BOX, ABS, BLK | element14 |
CamdenBoss RX508A 500 Series Flanged Potting Boxes Black 56 x 40 x 24mm | Rapid Electronics |
Where can I find additional details, specifications and documents for a RX508A?
Additional datasheets, footprints and schematics for RX508A are listed on our Part Details page. You can also find images and similar parts to RX508A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RX508A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RX508A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RX508A fall under?
The RX508A is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to RX508A when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RX508A you can contact the distributor directly for product support, shipping queries etc.
Is the RX508A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RX508A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for RX508A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RX508A often in real-time on the comparison pages.
What if I can't find stock of RX508A?
You can fill out our help required form which you can use to request a quote for RX508A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.