Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Potting Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 20mm |
External Width - Metric | 32mm |
External Depth - Metric | 67mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 0.79" |
External Width - Imperial | 1.26" |
External Depth - Imperial | 2.64" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Internal Depth - Metric | 63mm |
Internal Height - Metric | 16mm |
Internal Width - Metric | 28mm |
Operating Temperature Max | 94°C |
Operating Temperature Min | -20°C |
Potting Box With Lid, Abs, Black | Newark Electronics |
BOX, ABS, 63X28X16MM, PK5 | element14 |
Where can I find additional details, specifications and documents for a RX2KL07/S-FIVE?
Additional datasheets, footprints and schematics for RX2KL07/S-FIVE are listed on our Part Details page. You can also find images and similar parts to RX2KL07/S-FIVE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RX2KL07/S-FIVE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RX2KL07/S-FIVE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RX2KL07/S-FIVE fall under?
The RX2KL07/S-FIVE is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to RX2KL07/S-FIVE when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RX2KL07/S-FIVE you can contact the distributor directly for product support, shipping queries etc.
Is the RX2KL07/S-FIVE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RX2KL07/S-FIVE have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RX2KL07/S-FIVE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RX2KL07/S-FIVE often in real-time on the comparison pages.
What if I can't find stock of RX2KL07/S-FIVE?
You can fill out our help required form which you can use to request a quote for RX2KL07/S-FIVE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.