Status: | Unknown |
---|---|
Series: | 200 Series |
RoHS: | Unknown |
Enclosure Type | Potting Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 25mm |
External Width - Metric | 44mm |
External Depth - Metric | 64mm |
IP Rating | - |
Body Colour | White |
NEMA Rating | - |
External Height - Imperial | 0.98" |
External Width - Imperial | 1.73" |
External Depth - Imperial | 2.52" |
Product Range | 200 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Enclosure, Potting Box, Abs, White | Newark Electronics |
ENCLOSURE, POTTING BOX, ABS, WHITE | element14 |
Where can I find additional details, specifications and documents for a RX2009/S-5-WH?
Additional datasheets, footprints and schematics for RX2009/S-5-WH are listed on our Part Details page. You can also find images and similar parts to RX2009/S-5-WH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RX2009/S-5-WH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RX2009/S-5-WH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RX2009/S-5-WH fall under?
The RX2009/S-5-WH is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to RX2009/S-5-WH when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RX2009/S-5-WH you can contact the distributor directly for product support, shipping queries etc.
Is the RX2009/S-5-WH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RX2009/S-5-WH have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RX2009/S-5-WH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RX2009/S-5-WH often in real-time on the comparison pages.
What if I can't find stock of RX2009/S-5-WH?
You can fill out our help required form which you can use to request a quote for RX2009/S-5-WH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.