Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Potting Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 23mm |
External Width - Metric | 38mm |
External Depth - Metric | 54mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 0.906" |
External Width - Imperial | 1.496" |
External Depth - Imperial | 2.126" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Internal Depth - Metric | 50mm |
Internal Height - Metric | 18.7mm |
Internal Width - Metric | 34mm |
Operating Temperature Max | 94°C |
Operating Temperature Min | -20°C |
Black ABS box with lid, 54x38x23mm | RS |
Potting Box Enclosure, Abs, Black | Newark Electronics |
BOX, ABS, BLACK, 23X54X38MM, PK5 | element14 |
CamdenBoss RX2008/S pack of 5 Potting Box Black with Lid 54 x 23 x 38mm | Rapid Electronics |
Where can I find additional details, specifications and documents for a RX2008/S-5?
Additional datasheets, footprints and schematics for RX2008/S-5 are listed on our Part Details page. You can also find images and similar parts to RX2008/S-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RX2008/S-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RX2008/S-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RX2008/S-5 fall under?
The RX2008/S-5 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to RX2008/S-5 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RX2008/S-5 you can contact the distributor directly for product support, shipping queries etc.
Is the RX2008/S-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RX2008/S-5 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for RX2008/S-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RX2008/S-5 often in real-time on the comparison pages.
What if I can't find stock of RX2008/S-5?
You can fill out our help required form which you can use to request a quote for RX2008/S-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.