Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Potting Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 18mm |
External Width - Metric | 28mm |
External Depth - Metric | 40mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 0.71" |
External Width - Imperial | 1.1" |
External Depth - Imperial | 1.57" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Internal Depth - Metric | 36mm |
Internal Height - Metric | 13.7mm |
Internal Width - Metric | 24mm |
Operating Temperature Max | 94°C |
Operating Temperature Min | -20°C |
Potting Box With Lid, Abs, Black | Newark Electronics |
BOX, ABS, BLACK, 18X40X28MM, PK5 | element14 |
RX2006/S-FIVES | RS |
Where can I find additional details, specifications and documents for a RX2006/S-FIVES?
Additional datasheets, footprints and schematics for RX2006/S-FIVES are listed on our Part Details page. You can also find images and similar parts to RX2006/S-FIVES on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RX2006/S-FIVES on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RX2006/S-FIVES price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RX2006/S-FIVES fall under?
The RX2006/S-FIVES is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to RX2006/S-FIVES when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RX2006/S-FIVES you can contact the distributor directly for product support, shipping queries etc.
Is the RX2006/S-FIVES RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RX2006/S-FIVES have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for RX2006/S-FIVES.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RX2006/S-FIVES often in real-time on the comparison pages.
What if I can't find stock of RX2006/S-FIVES?
You can fill out our help required form which you can use to request a quote for RX2006/S-FIVES from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.