Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.08
|
No stock
|
Buy Now |
Contact Configuration | SPST |
---|---|
Load Current | 25A |
Operating Voltage Max | 265VAC |
Relay Mounting | DIN Rail |
Relay Terminals | Quick Connect |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 32V DC |
Control Voltage Type | DC |
Load Current RMS Max | 25A |
Operating Voltage Range | 24V AC to 265V AC |
Peak Surge Current | 325A |
RMS Load Voltage Max | 265VAC |
RMS Load Voltage Min | 24VAC |
Surge Current | 325A |
SSR, 25A, 4-32VDC, SPRING/FASTON | Farnell |
Where can I find additional details, specifications and documents for a RX1A23D25MF?
Additional datasheets, footprints and schematics for RX1A23D25MF are listed on our Part Details page. You can also find images and similar parts to RX1A23D25MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RX1A23D25MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RX1A23D25MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RX1A23D25MF fall under?
The RX1A23D25MF is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RX1A23D25MF when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RX1A23D25MF you can contact the distributor directly for product support, shipping queries etc.
Is the RX1A23D25MF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RX1A23D25MF have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RX1A23D25MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RX1A23D25MF often in real-time on the comparison pages.
What if I can't find stock of RX1A23D25MF?
You can fill out our help required form which you can use to request a quote for RX1A23D25MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.