Status: | Unknown |
---|---|
Series: | RWS-B Series |
RoHS: | Unknown |
Prices starting from US$68.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$83.73
|
46
in stock
|
Buy Now | |
element14
from US$80.99
|
805
in stock
|
Buy Now | |
Newark Electronics
from US$76.99
|
751
in stock
|
Buy Now | |
Farnell
from US$83.86
|
751
in stock
|
Buy Now | |
Sager
from US$81.20
|
512
in stock
|
Buy Now | |
Chip One Stop
from US$82.00
|
507
in stock
|
Buy Now | |
RS Americas
from US$89.93
|
403
in stock
|
Buy Now | |
CoreStaff
from US$68.89
|
24
in stock
|
Buy Now | |
Distrelec
from US$98.58
|
9
in stock
|
Buy Now | |
Avnet America
from US$140.62
|
-
|
Buy Now | |
Rapid Electronics
from US$115.25
|
-
|
Buy Now |
No. of Outputs | 1Outputs, 1 Output |
---|---|
Output Power Max | 300W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 12.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 265V AC |
Power Supply Output Type | Adjustable |
Product Range | RWS-B Series |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 265V |
Input Voltage AC Min | 85V |
Output Current Max | 12.5A |
Output Voltage Max | 27.6V |
Output Voltage Min | 21.6V |
AC-DC CONVERTER, 1 O/P, 24V, 12.5A, 300W | element14 |
Ac-Dc Converter, 1 O/P, 24V, 12.5A, 300W | Newark Electronics |
Switching Power Supplies AC-DC, 115-230VAC, Output 24V 12.5A, 300W | Sager |
AC-DC Power Supply, 24V, 12.5A, 85-265V, Enclosed/Embedded, 300W, RWS300B Series | TDK-Lambda RWS300B-24 | RS Americas |
Power Supply Switch Mode 24V 300W | RS |
TDK-Lambda DC Power Supply, 300W, 24V, 12.5A | Distrelec |
AC/DC Power Supply Single-OUT 24V 12.5A 300W | Avnet America |
TDK-Lambda RWS-300B-24 Enclosed Power Supply 24VDC | Rapid Electronics |
Where can I find additional details, specifications and documents for a RWS-300B-24?
Additional datasheets, footprints and schematics for RWS-300B-24 are listed on our Part Details page. You can also find images and similar parts to RWS-300B-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RWS-300B-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RWS-300B-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RWS-300B-24 fall under?
The RWS-300B-24 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RWS-300B-24 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RWS-300B-24 you can contact the distributor directly for product support, shipping queries etc.
Is the RWS-300B-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RWS-300B-24 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Sager and Chip One Stop have stock available or on a lead time for RWS-300B-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RWS-300B-24 often in real-time on the comparison pages.
What if I can't find stock of RWS-300B-24?
You can fill out our help required form which you can use to request a quote for RWS-300B-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.