Status: | Unknown |
---|---|
Series: | RWR Series |
RoHS: | Unknown |
Resistance | 1ohm |
---|---|
Product Range | RWR Series |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | - |
Resistor Element Type | Wirewound |
No. of Pins | 2Pins |
Wirewound Resistor, 1 Ohm, 1W, 1% | Newark Electronics |
WIREWOUND RESISTOR, 1 OHM, 1W, 1% | element14 |
Where can I find additional details, specifications and documents for a RWR81S1R00FS?
Additional datasheets, footprints and schematics for RWR81S1R00FS are listed on our Part Details page. You can also find images and similar parts to RWR81S1R00FS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RWR81S1R00FS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RWR81S1R00FS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RWR81S1R00FS fall under?
The RWR81S1R00FS is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RWR81S1R00FS when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RWR81S1R00FS you can contact the distributor directly for product support, shipping queries etc.
Is the RWR81S1R00FS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RWR81S1R00FS have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RWR81S1R00FS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RWR81S1R00FS often in real-time on the comparison pages.
What if I can't find stock of RWR81S1R00FS?
You can fill out our help required form which you can use to request a quote for RWR81S1R00FS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.