RWR81S1R00FRB12 Resistors by Vishay Intertechnology

WIREWOUND RESISTOR 1 OHM 1W 1%

Status: Unknown
Series: RWR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.12

Distributor Stock
Logo for RS
RS
from US$2.56
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.45
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$6.59
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.12
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.91
-
Buy Now
Logo for element14
element14
from US$5.33
-
Buy Now
Logo for Farnell
Farnell
from US$5.73
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 1ohm
Product Range RWR Series
Power Rating 1W
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating -
Resistor Element Type Wirewound
No. of Pins 2Pins

Alternative Descriptions

Resistor, Wirewound | RS
Wirewound Resistor, 1 Ohm, 1W, 1% | Newark Electronics
RWR Series 1 O â–’1% 1 W â–’400 ppm/â–‘C Military Wirewound Resistor | Future Electronics
Resistor, 1 Ohm, ± 1%, 1 W, Axial Leaded, Wirewound, Military Reliability | Avnet America
Resistor, Wirewound,1 Ohms,1 W,+/-1%,Axial, Ceramic,1.5",+/-400 ppm/C, RWR Series | Vishay Dale RWR81S1R00FRB12 | RS Americas
WIREWOUND RESISTOR, 1 OHM, 1W, 1% | Farnell
Resistor, 1 Ohm, � 1%, 1 W, Axial Leaded, Wirewound, Military Reliability | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RWR81S1R00FRB12?

Additional datasheets, footprints and schematics for RWR81S1R00FRB12 are listed on our Part Details page. You can also find images and similar parts to RWR81S1R00FRB12 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RWR81S1R00FRB12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RWR81S1R00FRB12 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RWR81S1R00FRB12 fall under?

The RWR81S1R00FRB12 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RWR81S1R00FRB12 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RWR81S1R00FRB12 you can contact the distributor directly for product support, shipping queries etc.

Is the RWR81S1R00FRB12 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RWR81S1R00FRB12 have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for RWR81S1R00FRB12.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RWR81S1R00FRB12 often in real-time on the comparison pages.

What if I can't find stock of RWR81S1R00FRB12?

You can fill out our help required form which you can use to request a quote for RWR81S1R00FRB12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay