RWM06228200JA15E1 Resistors by Vishay Intertechnology

RES 820R 5% 7W AXIAL WIREWOUND

Status: Unknown
Series: RWM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.92

Distributor Stock
Logo for RS
RS
from US$0.92
5
in stock
Buy Now
Logo for Farnell
Farnell
from US$48.99
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 820ohm
Product Range RWM Series
Power Rating 7W
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 350V
Resistor Element Material Wirewound
Temperature Coefficient ± 75ppm/°C
Automotive Qualification Standard -
External Length / Height 18mm
External Width 6.5mm
Operating Temperature Max 350°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +350°C
Power Rating at 25°C 7W
Resistor Mounting Through Hole
Voltage Rating V DC 350V

Alternative Descriptions

Wirewound Power Resistor 6X22 820R 7W 5% | RS
RES, 820R, 5%, 7W, AXIAL, WIREWOUND | Farnell
Resistor, 820 Ohm, � 5%, 7 W, Axial Leaded, Wirewound, Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RWM06228200JA15E1?

Additional datasheets, footprints and schematics for RWM06228200JA15E1 are listed on our Part Details page. You can also find images and similar parts to RWM06228200JA15E1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RWM06228200JA15E1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RWM06228200JA15E1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RWM06228200JA15E1 fall under?

The RWM06228200JA15E1 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RWM06228200JA15E1 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RWM06228200JA15E1 you can contact the distributor directly for product support, shipping queries etc.

Is the RWM06228200JA15E1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RWM06228200JA15E1 have stock available?

Authorised distributors including RS, Farnell and Avnet Abacus have stock available or on a lead time for RWM06228200JA15E1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RWM06228200JA15E1 often in real-time on the comparison pages.

What if I can't find stock of RWM06228200JA15E1?

You can fill out our help required form which you can use to request a quote for RWM06228200JA15E1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay