Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | - |
---|---|
Memory Size | - |
Current Consumption | - |
Supply Voltage Min | - |
Supply Voltage Max | 5V |
Module Interface | RS232 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
MOD, RFID READER, 125KHZ, QUAD TAG | element14 |
Module, Rfid Reader, 125Khz, Quad Tag | Newark Electronics |
Where can I find additional details, specifications and documents for a RWD-QT?
Additional datasheets, footprints and schematics for RWD-QT are listed on our Part Details page. You can also find images and similar parts to RWD-QT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RWD-QT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RWD-QT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RWD-QT fall under?
The RWD-QT is listed under Electrical & Lighting > Wireless Systems & Modules > RFID Modules.
Can I view similar or alternative parts?
You can view similar parts to RWD-QT when available in the RFID Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RWD-QT you can contact the distributor directly for product support, shipping queries etc.
Is the RWD-QT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RWD-QT have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for RWD-QT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RWD-QT often in real-time on the comparison pages.
What if I can't find stock of RWD-QT?
You can fill out our help required form which you can use to request a quote for RWD-QT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.