Status: | Unknown |
---|---|
Series: | RW2 Series |
RoHS: | Unknown |
Prices starting from US$17.35
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 400mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RW2 Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 9V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Mini DIP |
DC / DC Converter Mounting | Through Hole |
Width | 12.55mm |
Height | 8.5mm |
Depth | 22.1mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN IEC |
DC/DC Mod 4.5-9V to 05V 2W 3kV 3kV THT | Rutronik |
RW2 Series 2W 4.5-9Vin 5Vout DC/DC Converters | Future Electronics |
DC-DC Converter, DIP16, Mini 3kV, reg , Single,2W,05V, 400mA, RW2 Series | RECOM Power Inc. RW2-0505S/H3/B | RS Americas |
DC-DC CONVERTER, 5V, 0.4A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W DC/DC MIN 3kV REG 2:1 4.5-9Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a RW2-0505S/H3/B?
Additional datasheets, footprints and schematics for RW2-0505S/H3/B are listed on our Part Details page. You can also find images and similar parts to RW2-0505S/H3/B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RW2-0505S/H3/B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RW2-0505S/H3/B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RW2-0505S/H3/B fall under?
The RW2-0505S/H3/B is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RW2-0505S/H3/B when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RW2-0505S/H3/B you can contact the distributor directly for product support, shipping queries etc.
Is the RW2-0505S/H3/B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RW2-0505S/H3/B have stock available?
Authorised distributors including Rutronik, Future Electronics, RS Americas, element14 and Richardson RFPD have stock available or on a lead time for RW2-0505S/H3/B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RW2-0505S/H3/B often in real-time on the comparison pages.
What if I can't find stock of RW2-0505S/H3/B?
You can fill out our help required form which you can use to request a quote for RW2-0505S/H3/B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.