Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$6.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3,333.05
|
No stock
|
Buy Now | |
Electro Enterprises
from US$7.24
|
1,087
in stock
|
Buy Now | |
RS Americas
from US$6.73
|
800
in stock
|
Buy Now | |
TE Store
from US$15.62
|
323
in stock
|
Buy Now | |
TTI Europe
from US$14.92
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$1,425.89
|
-
|
Buy Now | |
Avnet America
from US$11.13
|
-
|
Buy Now | |
element14
from US$2,145.98
|
-
|
Buy Now |
I.D. SUPPLIED - METRIC | 6.4MM |
---|---|
I.D. SUPPLIED - IMPERIAL | 0.25" |
SHRINK RATIO | 2 |
SHRINK TUBING / BOOT COLOUR | BLACK |
I.D. RECOVERED MAX - METRIC | 3.2MM |
RoHS Compliant | YES |
Heat Shrink Tubing, Fluoroelastomer, Black, Medium Shrink, RW-200 Series | TE Connectivity RW-200-1/4-0-SP | RS Americas |
RW-200-1/4-0-SP Primary Product Color: Black Shrink Ratio: 2: 1 Wall Type: Single Wall Recovered Inside Diameter (Max): .125 in Recovered Inside Diameter (Max): 3.18 mm Black 2: 1 Single Wall .125" | Single Wall Rw 200: Heat Shrink Tubing & 2: 1 Shrink Ratio | Part Number: RW-200-1/4-0-SP | Internal Number: CB7838-000 | Alias Number: 6-1899771-0 | TE Connectivity | TE Store |
RW-200-1/4-0-SP | TTI Europe |
Heat Shrink Tubing, 6.4Mm, Black Rohs Compliant: Yes |Raychem Te Connectivity RW-200-1/4-0-SP | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Fluoroelastomer Black Spool | Avnet America |
Where can I find additional details, specifications and documents for a RW-200-1/4-0-SP?
Additional datasheets, footprints and schematics for RW-200-1/4-0-SP are listed on our Part Details page. You can also find images and similar parts to RW-200-1/4-0-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RW-200-1/4-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RW-200-1/4-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RW-200-1/4-0-SP fall under?
The RW-200-1/4-0-SP is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to RW-200-1/4-0-SP when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RW-200-1/4-0-SP you can contact the distributor directly for product support, shipping queries etc.
Is the RW-200-1/4-0-SP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RW-200-1/4-0-SP have stock available?
Authorised distributors including Electro Enterprises, RS Americas, TE Store, TTI Europe and Newark Electronics have stock available or on a lead time for RW-200-1/4-0-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RW-200-1/4-0-SP often in real-time on the comparison pages.
What if I can't find stock of RW-200-1/4-0-SP?
You can fill out our help required form which you can use to request a quote for RW-200-1/4-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.