Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.52
|
No stock
|
Buy Now | |
Heilind Electronics
from US$16.91
|
468
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$16.91
|
109
in stock
|
Buy Now | |
WireMasters
-
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$14.51
|
-
|
Buy Now | |
RS Americas
from US$17.40
|
-
|
Buy Now | |
element14
from US$3.72
|
-
|
Buy Now | |
Farnell
from US$7.31
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.5" |
I.D. Supplied - Metric | 12.7mm |
Shrink Tubing / Boot Colour | Transparent |
Length - Imperial | 4ft |
Length - Metric | 1.2m |
Length | 48" |
RoHS Compliant | Yes |
NB16282001 RW-175-1/2-X-STK | Heilind Electronics |
Heatshrinkable Tubing | WireMasters |
Tubing, Heat Shrink | RS |
Heat Shrink Tubing, 12.7Mm Id, Pvdf, Trans, 4Ft | Newark Electronics |
Raychem, Tubing, Heat Shrink, 1/2 in. ID, 2:1 Shrink, 48 in. length, Clear | TE Connectivity RW-175-1/2-X-STK | RS Americas |
HEAT SHRINK TBING POLYVINYLIDENE FLUORID | element14 |
Where can I find additional details, specifications and documents for a RW-175-1/2-X-STK?
Additional datasheets, footprints and schematics for RW-175-1/2-X-STK are listed on our Part Details page. You can also find images and similar parts to RW-175-1/2-X-STK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RW-175-1/2-X-STK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RW-175-1/2-X-STK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RW-175-1/2-X-STK fall under?
The RW-175-1/2-X-STK is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to RW-175-1/2-X-STK when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RW-175-1/2-X-STK you can contact the distributor directly for product support, shipping queries etc.
Is the RW-175-1/2-X-STK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RW-175-1/2-X-STK have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, WireMasters, RS and Newark Electronics have stock available or on a lead time for RW-175-1/2-X-STK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RW-175-1/2-X-STK often in real-time on the comparison pages.
What if I can't find stock of RW-175-1/2-X-STK?
You can fill out our help required form which you can use to request a quote for RW-175-1/2-X-STK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.