Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | YYYY |
---|---|
Clock Format | 24Hr |
Clock IC Type | RTC |
Supply Voltage Min | 1.3V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | SON |
No. of Pins | 10Pins |
IC Interface Type | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
RTC, SPI, RV-3049, 8PPM, 10SON | Farnell |
Real Time Clock SPI SMD MICRO CRYSTAL | RS |
Rtc, Spi, Rv-3049, 8Ppm, 10Son | Newark Electronics |
Where can I find additional details, specifications and documents for a RV-3049-C3-TB-QA-OPT.A?
Additional datasheets, footprints and schematics for RV-3049-C3-TB-QA-OPT.A are listed on our Part Details page. You can also find images and similar parts to RV-3049-C3-TB-QA-OPT.A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RV-3049-C3-TB-QA-OPT.A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RV-3049-C3-TB-QA-OPT.A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RV-3049-C3-TB-QA-OPT.A fall under?
The RV-3049-C3-TB-QA-OPT.A is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.
Can I view similar or alternative parts?
You can view similar parts to RV-3049-C3-TB-QA-OPT.A when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RV-3049-C3-TB-QA-OPT.A you can contact the distributor directly for product support, shipping queries etc.
Is the RV-3049-C3-TB-QA-OPT.A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RV-3049-C3-TB-QA-OPT.A have stock available?
Authorised distributors including element14, Farnell, RS and Newark Electronics have stock available or on a lead time for RV-3049-C3-TB-QA-OPT.A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RV-3049-C3-TB-QA-OPT.A often in real-time on the comparison pages.
What if I can't find stock of RV-3049-C3-TB-QA-OPT.A?
You can fill out our help required form which you can use to request a quote for RV-3049-C3-TB-QA-OPT.A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.