Status: | Unknown |
---|---|
Series: | Highland Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Product Range | Highland Series |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | - |
Insulator Material | Vinyl |
Insulator Colour | Red |
Stud/Tab Size | #8 |
Where can I find additional details, specifications and documents for a RV18-8Q?
Additional datasheets, footprints and schematics for RV18-8Q are listed on our Part Details page. You can also find images and similar parts to RV18-8Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RV18-8Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RV18-8Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RV18-8Q fall under?
The RV18-8Q is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to RV18-8Q when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RV18-8Q you can contact the distributor directly for product support, shipping queries etc.
Is the RV18-8Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RV18-8Q have stock available?
There is no stock from authorised distributors for RV18-8Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RV18-8Q often in real-time on the comparison pages.
What if I can't find stock of RV18-8Q?
You can fill out our help required form which you can use to request a quote for RV18-8Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.