Status: | Unknown |
---|---|
Series: | Highland Series |
RoHS: | Unknown |
Prices starting from US$7.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.44
|
10
in stock
|
Buy Now | |
RS Americas
from US$7.94
|
139
in stock
|
Buy Now | |
Heilind Electronics
from US$11.75
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$12.57
|
10
in stock
|
Buy Now | |
element14
from US$7.76
|
10
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.75
|
4
in stock
|
Buy Now |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Product Range | Highland Series |
Insulator Colour | Blue |
Insulator Material | Vinyl |
Conn. Crimp Terminal. Ring Tongue 16-14 AWG Vinyl Insulated Highland | 3M RV14-10Q | RS Americas |
7000133676 80611602998 RING VINYL INSULATED HIGHLAND | Heilind Electronics |
Terminal, Ring Tongue, Stud 10, Crimp, Blue | Newark Electronics |
TERMINAL, RING TONGUE, STUD 10, CRIMP, BLUE | element14 |
Where can I find additional details, specifications and documents for a RV14-10Q?
Additional datasheets, footprints and schematics for RV14-10Q are listed on our Part Details page. You can also find images and similar parts to RV14-10Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RV14-10Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RV14-10Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RV14-10Q fall under?
The RV14-10Q is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to RV14-10Q when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RV14-10Q you can contact the distributor directly for product support, shipping queries etc.
Is the RV14-10Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RV14-10Q have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for RV14-10Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RV14-10Q often in real-time on the comparison pages.
What if I can't find stock of RV14-10Q?
You can fill out our help required form which you can use to request a quote for RV14-10Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.