Status: | Unknown |
---|---|
Series: | RV Series |
RoHS: | Unknown |
Prices starting from US$0.0043
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0120
|
1,369
in stock
|
Buy Now | |
TTI Europe
from US$0.0082
|
55,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0120
|
5,000
in stock
|
Buy Now | |
element14
from US$0.0132
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0096
|
-
|
Buy Now | |
Avnet America
from US$0.0043
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 4.7Mohm |
Product Range | RV Series |
Voltage Rating | 500V |
Resistor Element Material | Thick Film |
Power Rating | 250mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.55mm |
External Length / Height | 3.1mm |
External Width | 1.6mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 200ppm/°C |
Temperature Coeff. - | 200ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 500V |
4.7M OHM 5% | TTI Europe |
Res, 4M7, 5%, 0.25W, Thick Film, 1206 Rohs Compliant: Yes |Yageo RV1206JR-074M7L | Newark Electronics |
RES, 4M7, 5%, 0.25W, THICK FILM, 1206 | element14 |
RV SERIES 1206 0.25W 4.7 M Ohm â–’1 % 200 PPM SMT Thick Film HIGH VOLTAGE | Future Electronics |
SMD Chip Resistor, 4.7 MOhm, ± 5%, 250 mW, 1206 [3216 Metric], Thick Film, High Voltage | Avnet America |
SMD Chip Resistor, 4.7 MOhm, � 5%, 250 mW, 1206 [3216 Metric], Thick Film, High Voltage | Avnet Abacus |
Where can I find additional details, specifications and documents for a RV1206JR-074M7L?
Additional datasheets, footprints and schematics for RV1206JR-074M7L are listed on our Part Details page. You can also find images and similar parts to RV1206JR-074M7L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RV1206JR-074M7L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RV1206JR-074M7L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RV1206JR-074M7L fall under?
The RV1206JR-074M7L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RV1206JR-074M7L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RV1206JR-074M7L you can contact the distributor directly for product support, shipping queries etc.
Is the RV1206JR-074M7L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RV1206JR-074M7L have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for RV1206JR-074M7L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RV1206JR-074M7L often in real-time on the comparison pages.
What if I can't find stock of RV1206JR-074M7L?
You can fill out our help required form which you can use to request a quote for RV1206JR-074M7L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.