Status: | Unknown |
---|---|
Series: | RV Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 400mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RV Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 14.7mm |
Height | 11.1mm |
Depth | 32.35mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA EN IEC UL |
Isolated DC/DC Converters - Through Hole 2W DC/DC MIN 6kV UNREG 12Vin 5Vout | Sager |
DC-DC Converter, DIP24 Mini 6kV , Single, 2W, 05V, 400mA, RV-S_D Series | RECOM Power Inc. RV-1205S | RS Americas |
DC-DC CONV, MEDICAL, 5V, 0.4A | element14 |
Where can I find additional details, specifications and documents for a RV-1205S?
Additional datasheets, footprints and schematics for RV-1205S are listed on our Part Details page. You can also find images and similar parts to RV-1205S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RV-1205S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RV-1205S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RV-1205S fall under?
The RV-1205S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RV-1205S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RV-1205S you can contact the distributor directly for product support, shipping queries etc.
Is the RV-1205S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RV-1205S have stock available?
Authorised distributors including Sager, RS Americas, element14 and Farnell have stock available or on a lead time for RV-1205S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RV-1205S often in real-time on the comparison pages.
What if I can't find stock of RV-1205S?
You can fill out our help required form which you can use to request a quote for RV-1205S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.