Status: | Unknown |
---|---|
Series: | Highland Series |
RoHS: | Compliant |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16" |
Wire Size AWG Max | 10AWG |
Product Range | Highland Series |
Insulator Colour | Yellow |
Insulator Material | Vinyl |
RoHS Compliant | Yes |
Conn. Crimp Terminal. Ring Tongue 12-10 AWG Vinyl Insulated Highland | 3M RV10-516Q | RS Americas |
Terminal, Ring Tongue, 5/16", Crimp, Yel | Newark Electronics |
Where can I find additional details, specifications and documents for a RV10-516Q?
Additional datasheets, footprints and schematics for RV10-516Q are listed on our Part Details page. You can also find images and similar parts to RV10-516Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RV10-516Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RV10-516Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RV10-516Q fall under?
The RV10-516Q is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Ring Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to RV10-516Q when available in the Ring Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RV10-516Q you can contact the distributor directly for product support, shipping queries etc.
Is the RV10-516Q RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RV10-516Q have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for RV10-516Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RV10-516Q often in real-time on the comparison pages.
What if I can't find stock of RV10-516Q?
You can fill out our help required form which you can use to request a quote for RV10-516Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.