Status: | Unknown |
---|---|
Series: | Highland Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | - |
Product Range | Highland Series |
Insulator Colour | Yellow |
Insulator Material | Vinyl |
Conn. Crimp Terminal. Ring Tongue 12-10 AWG Vinyl Insulated Highland | 3M RV10-38Q | RS Americas |
Terminal, Ring Tongue, 3/8", Crimp, Yel | Newark Electronics |
TERMINAL, RING TONGUE, 3/8", CRIMP, YEL | element14 |
Where can I find additional details, specifications and documents for a RV10-38Q?
Additional datasheets, footprints and schematics for RV10-38Q are listed on our Part Details page. You can also find images and similar parts to RV10-38Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RV10-38Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RV10-38Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RV10-38Q fall under?
The RV10-38Q is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to RV10-38Q when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RV10-38Q you can contact the distributor directly for product support, shipping queries etc.
Is the RV10-38Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RV10-38Q have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for RV10-38Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RV10-38Q often in real-time on the comparison pages.
What if I can't find stock of RV10-38Q?
You can fill out our help required form which you can use to request a quote for RV10-38Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.