Status: | Unknown |
---|---|
Series: | RV Series |
RoHS: | Unknown |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 12.4kohm |
Product Range | RV Series |
Voltage Rating | 50V |
Resistor Element Material | Thin Film |
Power Rating | 200mW |
Resistance Tolerance | ± 0.1% |
Temperature Coefficient | ± 10ppm/°C |
Automotive Qualification Standard | - |
Surface Mount Thin Film Resistor, Rv Series, 12.4 Kohm, 200 Mw, - 0.1%, 50 V |Vishay RV0805Y1242BNT | Newark Electronics |
Res Thin Film 0805 12.4K Ohm 0.1% 1/5W ±10ppm/°C Molded SMD SMD T/R | Avnet America |
RES, 12K4, 0.1%, 0.2W, 0805, THIN FILM | element14 |
Where can I find additional details, specifications and documents for a RV0805Y1242BNT?
Additional datasheets, footprints and schematics for RV0805Y1242BNT are listed on our Part Details page. You can also find images and similar parts to RV0805Y1242BNT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RV0805Y1242BNT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RV0805Y1242BNT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RV0805Y1242BNT fall under?
The RV0805Y1242BNT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RV0805Y1242BNT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RV0805Y1242BNT you can contact the distributor directly for product support, shipping queries etc.
Is the RV0805Y1242BNT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RV0805Y1242BNT have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for RV0805Y1242BNT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RV0805Y1242BNT often in real-time on the comparison pages.
What if I can't find stock of RV0805Y1242BNT?
You can fill out our help required form which you can use to request a quote for RV0805Y1242BNT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.