Status: | Unknown |
---|---|
Series: | RV Series |
RoHS: | Unknown |
Prices starting from US$0.0054
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0087
|
695
in stock
|
Buy Now | |
Future Electronics
from US$0.0054
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0170
|
695
in stock
|
Buy Now | |
element14
from US$0.0103
|
695
in stock
|
Buy Now | |
Avnet America
from US$0.0057
|
-
|
Buy Now | |
TTI Europe
from US$0.0062
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 1Mohm |
Product Range | RV Series |
Voltage Rating | 400V |
Resistor Element Material | Thick Film |
Power Rating | 125mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.5mm |
External Length / Height | 2mm |
External Width | 1.25mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 200ppm/°C |
Temperature Coeff. - | 200ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 400V |
RV Series 0805 1 MO â–’5% 0.125 W â–’200 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
Surface Mount Chip Resistor, Thick Film, Rv Series, 1 Mohm, 125 Mw, 5%, 400 V, 0805 [2012 Metric] Rohs Compliant: Yes |Yageo RV0805JR-071ML | Newark Electronics |
RES, 1M, 5%, 0.125W, 0805, THICK FILM | element14 |
SMD Chip Resistor, 1 MOhm, ± 5%, 125 mW, 0805 [2012 Metric], Thick Film, High Voltage | Avnet America |
1M OHM 5% | TTI Europe |
SMD Chip Resistor, 1 MOhm, � 5%, 125 mW, 0805 [2012 Metric], Thick Film, High Voltage | Avnet Abacus |
Where can I find additional details, specifications and documents for a RV0805JR-071ML?
Additional datasheets, footprints and schematics for RV0805JR-071ML are listed on our Part Details page. You can also find images and similar parts to RV0805JR-071ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RV0805JR-071ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RV0805JR-071ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RV0805JR-071ML fall under?
The RV0805JR-071ML is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RV0805JR-071ML when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RV0805JR-071ML you can contact the distributor directly for product support, shipping queries etc.
Is the RV0805JR-071ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RV0805JR-071ML have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RV0805JR-071ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RV0805JR-071ML often in real-time on the comparison pages.
What if I can't find stock of RV0805JR-071ML?
You can fill out our help required form which you can use to request a quote for RV0805JR-071ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.