Status: | Unknown |
---|---|
Series: | RV Series |
RoHS: | Unknown |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 2.21kohm |
Product Range | RV Series |
Voltage Rating | 50V |
Resistor Element Material | Thin Film |
Power Rating | 125mW |
Resistance Tolerance | ± 0.1% |
Temperature Coefficient | ± 25ppm/°C |
Automotive Qualification Standard | - |
Surface Mount Thin Film Resistor, Rv Series, 2.21 Kohm, 125 Mw, - 0.1%, 50 V |Vishay RV0603E2211BNT | Newark Electronics |
SMD Chip Resistor, 2.21 kOhm, ± 0.1%, 125 mW, 0603 [1608 Metric], Thin Film, High Precision | Avnet America |
RES, 2K21, 0.1%, 0.125W, 0603, THIN FILM | element14 |
SMD Chip Resistor, 2.21 kOhm, � 0.1%, 125 mW, 0603 [1608 Metric], Thin Film, High Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a RV0603E2211BNT?
Additional datasheets, footprints and schematics for RV0603E2211BNT are listed on our Part Details page. You can also find images and similar parts to RV0603E2211BNT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RV0603E2211BNT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RV0603E2211BNT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RV0603E2211BNT fall under?
The RV0603E2211BNT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RV0603E2211BNT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RV0603E2211BNT you can contact the distributor directly for product support, shipping queries etc.
Is the RV0603E2211BNT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RV0603E2211BNT have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for RV0603E2211BNT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RV0603E2211BNT often in real-time on the comparison pages.
What if I can't find stock of RV0603E2211BNT?
You can fill out our help required form which you can use to request a quote for RV0603E2211BNT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.