Status: | Unknown |
---|---|
Series: | RV/R Series |
RoHS: | Unknown |
Prices starting from US$21.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.77
|
No stock
|
Buy Now | |
Chip One Stop
from US$23.00
|
30
in stock
|
Buy Now | |
Rutronik
from US$28.16
|
-
|
Buy Now | |
Future Electronics
from US$25.85
|
-
|
Buy Now | |
RS Americas
from US$34.53
|
-
|
Buy Now | |
element14
from US$24.57
|
-
|
Buy Now | |
Richardson RFPD
from US$22.02
|
-
|
Buy Now | |
Sager
from US$21.65
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 400mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RV/R Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 14.4mm |
Height | 11.4mm |
Depth | 32.35mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | IEC 60601 UL 60601 EN 60601 |
Approvals & Standards | IEC 60601 UL 60601 |
DC/DC Mod 05V to 05V 2W 8kV THT | Rutronik |
DC/DC converter,5Vin,5Vout 400mA 2W | RS |
RV Series 2 W Single Output 5 V Isolated Through Hole DC/DC Converter | Future Electronics |
Recom Iso DC-DC Converter, Vin 4.5 to 5.5V dc, Vout 5V dc, I/O isolation 8000V dc | RECOM Power Inc. RV-0505S/R8 | RS Americas |
DC-DC CONVERTER, MEDICAL, 5V, 0.4A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W DC/DC MIN 8kV UNREG 5Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a RV-0505S/R8?
Additional datasheets, footprints and schematics for RV-0505S/R8 are listed on our Part Details page. You can also find images and similar parts to RV-0505S/R8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RV-0505S/R8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RV-0505S/R8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RV-0505S/R8 fall under?
The RV-0505S/R8 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RV-0505S/R8 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RV-0505S/R8 you can contact the distributor directly for product support, shipping queries etc.
Is the RV-0505S/R8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RV-0505S/R8 have stock available?
Authorised distributors including Chip One Stop, Rutronik, RS, Future Electronics and RS Americas have stock available or on a lead time for RV-0505S/R8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RV-0505S/R8 often in real-time on the comparison pages.
What if I can't find stock of RV-0505S/R8?
You can fill out our help required form which you can use to request a quote for RV-0505S/R8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.