Status: | Unknown |
---|---|
Series: | RUS Series |
RoHS: | Compliant |
Track Resistance | 25ohm |
---|---|
Power Rating | 1kW |
Product Range | RUS Series |
Potentiometer Mounting | Panel Mount |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 25ohm |
Resistance Max | 25ohm |
RoHS Compliant | Yes |
Rheostat, Wirewound, 25 Ohm, 1Kw | Newark Electronics |
Rheostat, WW, Rest 25 Ohms, Pwr-Rtg 1000 W, Cur-Rtg 6.33 A, Lug, Shaft 0.375 in, Open | Ohmite RUS25RE | RS Americas |
RHEOSTAT, 25R, 10%, 1KW, PANEL | Farnell |
Where can I find additional details, specifications and documents for a RUS25RE?
Additional datasheets, footprints and schematics for RUS25RE are listed on our Part Details page. You can also find images and similar parts to RUS25RE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RUS25RE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RUS25RE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RUS25RE fall under?
The RUS25RE is listed under Passive Components > Rheostats.
Can I view similar or alternative parts?
You can view similar parts to RUS25RE when available in the Rheostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RUS25RE you can contact the distributor directly for product support, shipping queries etc.
Is the RUS25RE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RUS25RE have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for RUS25RE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RUS25RE often in real-time on the comparison pages.
What if I can't find stock of RUS25RE?
You can fill out our help required form which you can use to request a quote for RUS25RE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.