Status: | Unknown |
---|---|
Series: | RUS Series |
RoHS: | Compliant |
Track Resistance | 1ohm |
---|---|
Power Rating | 1kW |
Product Range | RUS Series |
Potentiometer Mounting | Panel Mount |
Adjustment Type | Screwdriver Slot |
Resistance | 1ohm |
Resistance Max | 1ohm |
Track Taper | Linear |
RoHS Compliant | Yes |
Rheostat 1R Wirewound 1000W 1600V | RS |
Rheostat, Wirewound, 1 Ohm, 1Kw | Newark Electronics |
Rheostat | RS Americas |
RHEOSTAT, 1R, 10%, 1KW, PANEL | Farnell |
Where can I find additional details, specifications and documents for a RUS1R0E?
Additional datasheets, footprints and schematics for RUS1R0E are listed on our Part Details page. You can also find images and similar parts to RUS1R0E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RUS1R0E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RUS1R0E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RUS1R0E fall under?
The RUS1R0E is listed under Passive Components > Rheostats.
Can I view similar or alternative parts?
You can view similar parts to RUS1R0E when available in the Rheostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RUS1R0E you can contact the distributor directly for product support, shipping queries etc.
Is the RUS1R0E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RUS1R0E have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for RUS1R0E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RUS1R0E often in real-time on the comparison pages.
What if I can't find stock of RUS1R0E?
You can fill out our help required form which you can use to request a quote for RUS1R0E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.