Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Ultrafast recovery Trr = 85ns (@IF= 80A) |
Max Forward Voltage, VF = 1.6V (@ TC = 25°C) |
600V Reverse Voltage and High Reliability |
Avalanche Energy Rated |
RoHS compliant |
Applications |
---|
Uninterruptible Power Supply |
Description | RURG8060 |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | - |
trr Max (ns) | 85 |
VRRM Max (V) | 600 |
VFM Max (V) | - |
IFSM Max (A) | - |
IR Max (mA) | 0.25 |
Package Type | TO-247-2 |
DIODE, SOFT RECOVERY, 80A | element14 |
Ufr To2472L Pn 80A 600V Rohs Compliant: Yes |Onsemi RURG8060 | Newark Electronics |
Where can I find additional details, specifications and documents for a RURG8060?
Additional datasheets, footprints and schematics for RURG8060 are listed on our Part Details page. You can also find images and similar parts to RURG8060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RURG8060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RURG8060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RURG8060 fall under?
The RURG8060 is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to RURG8060 when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RURG8060 you can contact the distributor directly for product support, shipping queries etc.
Is the RURG8060 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RURG8060 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RURG8060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RURG8060 often in real-time on the comparison pages.
What if I can't find stock of RURG8060?
You can fill out our help required form which you can use to request a quote for RURG8060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.