Status: | Unknown |
---|---|
Series: | Rack-Up Series |
RoHS: | Unknown |
Prices starting from US$983.40
Distributor | Stock | ||
---|---|---|---|
Newark
from US$983.40
|
No stock
|
Buy Now |
Product Range | Rack-Up Series |
---|---|
Plug Type | US |
External Depth | 132mm |
Frequency Max | 20kHz |
Frequency Min | 20Hz |
No. of Outputs | 1Outputs |
Product Range:Rack-Up Series | Newark Electronics |
Where can I find additional details, specifications and documents for a RU-FNP?
Additional datasheets, footprints and schematics for RU-FNP are listed on our Part Details page. You can also find images and similar parts to RU-FNP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RU-FNP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RU-FNP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RU-FNP fall under?
The RU-FNP is listed under Audio / Video > A / V Distribution > Amplifiers - Distribution, Splitters & Extenders.
Can I view similar or alternative parts?
You can view similar parts to RU-FNP when available in the Amplifiers - Distribution, Splitters & Extenders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RU-FNP you can contact the distributor directly for product support, shipping queries etc.
Is the RU-FNP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RU-FNP have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RU-FNP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RU-FNP often in real-time on the comparison pages.
What if I can't find stock of RU-FNP?
You can fill out our help required form which you can use to request a quote for RU-FNP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.