RU100-M18-LIX-H1141 Sensors by Turck

ULTRASONIC SENSOR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$844.50

Distributor Stock
Logo for RS
RS
from US$844.50
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Sensing Range Min 150mm
Sensing Range Max 1m
Beam Angle
External Diameter 18mm
RoHS Compliant No

Alternative Descriptions

Ultrasonic Sensor | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RU100-M18-LIX-H1141?

Additional datasheets, footprints and schematics for RU100-M18-LIX-H1141 are listed on our Part Details page. You can also find images and similar parts to RU100-M18-LIX-H1141 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RU100-M18-LIX-H1141 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RU100-M18-LIX-H1141 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RU100-M18-LIX-H1141 fall under?

The RU100-M18-LIX-H1141 is listed under Sensors & Transducers > Sensors > Ultrasonic Sensors > Miscellaneous Ultrasonic Sensors.

Can I view similar or alternative parts?

You can view similar parts to RU100-M18-LIX-H1141 when available in the Miscellaneous Ultrasonic Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RU100-M18-LIX-H1141 you can contact the distributor directly for product support, shipping queries etc.

Is the RU100-M18-LIX-H1141 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RU100-M18-LIX-H1141 have stock available?

Authorised distributors including RS and Newark Electronics have stock available or on a lead time for RU100-M18-LIX-H1141.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RU100-M18-LIX-H1141 often in real-time on the comparison pages.

What if I can't find stock of RU100-M18-LIX-H1141?

You can fill out our help required form which you can use to request a quote for RU100-M18-LIX-H1141 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay