Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Temperature Min | -50°C |
---|---|
Sensing Temperature Max | +250°C |
Resistance | 100ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Temperature Sensing Range | -50°C to +250°C |
Rtd Sensor, 100 Ohm, -50 To +250Deg C | Newark Electronics |
SENSOR, PT100, STRIP | element14 |
Where can I find additional details, specifications and documents for a RTS-100-S2B-1.0-C8?
Additional datasheets, footprints and schematics for RTS-100-S2B-1.0-C8 are listed on our Part Details page. You can also find images and similar parts to RTS-100-S2B-1.0-C8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTS-100-S2B-1.0-C8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTS-100-S2B-1.0-C8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTS-100-S2B-1.0-C8 fall under?
The RTS-100-S2B-1.0-C8 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to RTS-100-S2B-1.0-C8 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTS-100-S2B-1.0-C8 you can contact the distributor directly for product support, shipping queries etc.
Is the RTS-100-S2B-1.0-C8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTS-100-S2B-1.0-C8 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RTS-100-S2B-1.0-C8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTS-100-S2B-1.0-C8 often in real-time on the comparison pages.
What if I can't find stock of RTS-100-S2B-1.0-C8?
You can fill out our help required form which you can use to request a quote for RTS-100-S2B-1.0-C8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.