Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.5A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.092ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 1W |
Transistor Case Style | TSMT |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Current Id Max | 2.5A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 30V |
Voltage Vgs Max | 12V |
Voltage Vgs Rds on Measurement | 4.5V |
N-CHAN-FET VGSon2,5V 2,5A TSMT3 | Rutronik |
N-Channel 1 W 30 V 133 mOhm Surface Mount 2.5 V Drive MosFet - TSMT-3 | Future Electronics |
Trans MOSFET N-CH 30V 2.5A 3-Pin TSMT T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a RTR025N03TL?
Additional datasheets, footprints and schematics for RTR025N03TL are listed on our Part Details page. You can also find images and similar parts to RTR025N03TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTR025N03TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTR025N03TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTR025N03TL fall under?
The RTR025N03TL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to RTR025N03TL when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTR025N03TL you can contact the distributor directly for product support, shipping queries etc.
Is the RTR025N03TL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTR025N03TL have stock available?
Authorised distributors including Chip One Stop, Rutronik, Future Electronics, element14 and Farnell have stock available or on a lead time for RTR025N03TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTR025N03TL often in real-time on the comparison pages.
What if I can't find stock of RTR025N03TL?
You can fill out our help required form which you can use to request a quote for RTR025N03TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.