Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.09
|
No stock
|
Buy Now |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 36V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TSSOP-EP |
No. of Pins | 14Pins |
Output Current | 1.2A |
Output Voltage Min | 800mV |
Output Voltage Max | 36V |
Switching Frequency | 2.1MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a RTQ2132BGCP-QT?
Additional datasheets, footprints and schematics for RTQ2132BGCP-QT are listed on our Part Details page. You can also find images and similar parts to RTQ2132BGCP-QT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTQ2132BGCP-QT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTQ2132BGCP-QT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTQ2132BGCP-QT fall under?
The RTQ2132BGCP-QT is listed under Richtek Technology Corp Parts.
Can I view similar or alternative parts?
You can view similar parts to RTQ2132BGCP-QT when available in the Richtek Technology Corp Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTQ2132BGCP-QT you can contact the distributor directly for product support, shipping queries etc.
Is the RTQ2132BGCP-QT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTQ2132BGCP-QT have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RTQ2132BGCP-QT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTQ2132BGCP-QT often in real-time on the comparison pages.
What if I can't find stock of RTQ2132BGCP-QT?
You can fill out our help required form which you can use to request a quote for RTQ2132BGCP-QT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.