Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4.5A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 30mohm |
Threshold Voltage Vgs Typ | 1.5V |
Power Dissipation Pd | 1.25W, 1.25W |
Transistor Case Style | TSMT |
SVHC | No SVHC (20-Jun-2011) |
On State Resistance @ Vgs = 2.5V | 42mohm |
On State Resistance @ Vgs = 4.5V | 30mohm |
Package / Case | TSMT6 |
Pulse Current Idm | 18A |
Termination Type | SMD |
Transistor Type | Protected MOSFET |
Voltage Vds Typ | 30V |
Voltage Vgs Rds on Measurement | 4.5V |
Voltage Vgs th Max | 1.5V |
Voltage Vgs th Min | 500mV |
N-Channel 1.25 W 30 V 60 mOhm Surface Mount 2.5 V Drive MosFet - TSMT-6 | Future Electronics |
MOSFET, N, 30V, 4.5A | element14 |
Where can I find additional details, specifications and documents for a RTQ045N03TR?
Additional datasheets, footprints and schematics for RTQ045N03TR are listed on our Part Details page. You can also find images and similar parts to RTQ045N03TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTQ045N03TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTQ045N03TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTQ045N03TR fall under?
The RTQ045N03TR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RTQ045N03TR when available in the MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTQ045N03TR you can contact the distributor directly for product support, shipping queries etc.
Is the RTQ045N03TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTQ045N03TR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, element14 and Farnell have stock available or on a lead time for RTQ045N03TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTQ045N03TR often in real-time on the comparison pages.
What if I can't find stock of RTQ045N03TR?
You can fill out our help required form which you can use to request a quote for RTQ045N03TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.