Status: | Unknown |
---|---|
Series: | RTO Series |
RoHS: | Unknown |
Prices starting from US$55.74
Resistance | 0.1ohm |
---|---|
Product Range | RTO Series |
Power Rating | 200W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Screw |
Voltage Rating | 1.5kV |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 300ppm/°C |
Element Limiting Voltage | 1500V |
External Depth | 12.5mm |
External Length / Height | 38mm |
External Width | 25mm |
Fixing Centres | 30mm |
Fixing Hole Diameter | 4.2mm |
Full Power Rating Temperature | 25°C |
Insulation Resistance | 10000000Mohm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Overload Capability | 2.5 x pr for 5 secs |
Power Rating with Heatsink | 200W |
Resistor Case Style | ISOTOP |
Resistor Mounting | Panel |
Temperature Coeff. + | 150ppm/°C |
Temperature Coeff. - | 150ppm/°C |
Thermal Resistance | 0.5°C/W |
Tolerance + | 5% |
Tolerance - | 5% |
Through Hole Thick Film Resistor, Rto Series, 0.1 Ohm, 200 W, 5%, 1.5 Kv, Isotop Rohs Compliant: Yes |Vishay RTOP200VR100JB. | Newark Electronics |
RESISTOR, 200W 0R1 | element14 |
RTOP200 Power Resistor 200W 0.1R | RS |
Resistor, 100 Milliohm, ± 5%, 200 W, Thick Film, High Power, Screw | Avnet America |
.1 OHM 200W 5% SOT227B | TTI Europe |
Where can I find additional details, specifications and documents for a RTOP200VR100JB.?
Additional datasheets, footprints and schematics for RTOP200VR100JB. are listed on our Part Details page. You can also find images and similar parts to RTOP200VR100JB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTOP200VR100JB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTOP200VR100JB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTOP200VR100JB. fall under?
The RTOP200VR100JB. is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RTOP200VR100JB. when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTOP200VR100JB. you can contact the distributor directly for product support, shipping queries etc.
Is the RTOP200VR100JB. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTOP200VR100JB. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for RTOP200VR100JB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTOP200VR100JB. often in real-time on the comparison pages.
What if I can't find stock of RTOP200VR100JB.?
You can fill out our help required form which you can use to request a quote for RTOP200VR100JB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.