Status: | Unknown |
---|---|
Series: | RTO Series |
RoHS: | Unknown |
Resistance | 470ohm |
---|---|
Product Range | RTO Series |
Power Rating | 200W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Screw |
Voltage Rating | 1.5kV |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 150ppm/°C |
Element Limiting Voltage | 1500V |
External Depth | 12.5mm |
External Length / Height | 38mm |
External Width | 25mm |
Fixing Centres | 30mm |
Fixing Hole Diameter | 4.2mm |
Full Power Rating Temperature | 25°C |
Insulation Resistance | 10000000Mohm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Overload Capability | 2.5 x pr for 5 secs |
Power Rating with Heatsink | 200W |
Resistor Case Style | ISOTOP |
Resistor Mounting | Panel |
Temperature Coeff. + | 150ppm/°C |
Temperature Coeff. - | 150ppm/°C |
Thermal Resistance | 0.5°C/W |
Tolerance + | 5% |
Tolerance - | 5% |
Thick Film Resistor, 470 Ohm, 200W, 5% | Newark Electronics |
Res Thick Film 470 Ohm 5% 200W ±150ppm/°C SOT-227B Screw Terminal Bolt-On Box | Avnet America |
RESISTOR, 200W 470R | Farnell |
Where can I find additional details, specifications and documents for a RTOP200V4700JB.?
Additional datasheets, footprints and schematics for RTOP200V4700JB. are listed on our Part Details page. You can also find images and similar parts to RTOP200V4700JB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTOP200V4700JB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTOP200V4700JB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTOP200V4700JB. fall under?
The RTOP200V4700JB. is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RTOP200V4700JB. when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTOP200V4700JB. you can contact the distributor directly for product support, shipping queries etc.
Is the RTOP200V4700JB. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTOP200V4700JB. have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for RTOP200V4700JB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTOP200V4700JB. often in real-time on the comparison pages.
What if I can't find stock of RTOP200V4700JB.?
You can fill out our help required form which you can use to request a quote for RTOP200V4700JB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.