Status: | Unknown |
---|---|
Series: | RTO Series |
RoHS: | Unknown |
Prices starting from US$26.68
Resistance | 0.1ohm |
---|---|
Product Range | RTO Series |
Power Rating | 100W |
Resistance Tolerance | ± 5% |
Resistor Case Style | - |
Voltage Rating | 1.5kV |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 150ppm/°C |
Automotive Qualification Standard | - |
Element Limiting Voltage | 1500V |
External Depth | 12.5mm |
External Length / Height | 38mm |
External Width | 25mm |
Fixing Centres | 30mm |
Fixing Hole Diameter | 4.2mm |
Full Power Rating Temperature | 25°C |
Insulation Resistance | 1000000Mohm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Overload Capability | 2.5xPr for 5 secs |
Power Rating with Heatsink | 100W |
Resistor Mounting | Panel |
Resistor Terminals | Screw |
Temperature Coeff. + | 150ppm/°C |
Temperature Coeff. - | 150ppm/°C |
Thermal Resistance | 1°C/W |
Tolerance + | 5% |
Tolerance - | 5% |
RTOP100 Power Resistor 100W 0.1R | RS |
Through Hole Thick Film Resistor, Rto Series, 0.1 Ohm, 100 W, 5%, 1.5 Kv Rohs Compliant: Yes |Vishay RTOP100VR100JB | Newark Electronics |
Res Thick Film 0.1 Ohm 5% 100W ±300ppm/°C SOT-227B Screw Terminal Bolt-On Box | Avnet America |
BO10 Screw Termination Thick Film Pwr Resistor, 100mOhm +/-5% 100W | Vishay Dale RTOP100VR100JB | RS Americas |
RES, 0.1R, SCREW, THICK FILM | element14 |
.1 OHM 100W 5% SOT227B | TTI Europe |
Where can I find additional details, specifications and documents for a RTOP100VR100JB?
Additional datasheets, footprints and schematics for RTOP100VR100JB are listed on our Part Details page. You can also find images and similar parts to RTOP100VR100JB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTOP100VR100JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTOP100VR100JB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTOP100VR100JB fall under?
The RTOP100VR100JB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RTOP100VR100JB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTOP100VR100JB you can contact the distributor directly for product support, shipping queries etc.
Is the RTOP100VR100JB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTOP100VR100JB have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for RTOP100VR100JB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTOP100VR100JB often in real-time on the comparison pages.
What if I can't find stock of RTOP100VR100JB?
You can fill out our help required form which you can use to request a quote for RTOP100VR100JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.