Status: | Unknown |
---|---|
Series: | RTO 50 Series |
RoHS: | Unknown |
Prices starting from US$7.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.51
|
43
in stock
|
Buy Now | |
Newark Electronics
from US$12.55
|
43
in stock
|
Buy Now | |
element14
from US$12.92
|
43
in stock
|
Buy Now | |
Future Electronics
from US$10.65
|
-
|
Buy Now | |
Avnet America
from US$7.52
|
-
|
Buy Now | |
TTI Europe
from US$13.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 0.5ohm |
---|---|
Product Range | RTO 50 Series |
Power Rating | 50W |
Resistance Tolerance | ± 1% |
Resistor Case Style | TO-220 |
Voltage Rating | 500V |
Resistor Element Type | Thick Film |
Res, Thick Film, 0R5, 1%, 50W, To-220 | Newark Electronics |
RES, THICK FILM, 0R5, 1%, 50W, TO-220 | element14 |
Res Thick Film 0.5 Ohm 1% 50W 500ppm/C Molded TO-220 RDL Thru-Hole Tube | Future Electronics |
Resistor, 500 Milliohms, ± 1%, 50 W, TO-220, Thick Film, High Power | Avnet America |
.5 OHM 50W 1% TO220 | TTI Europe |
Resistor, 500 Milliohms, � 1%, 50 W, TO-220, Thick Film, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a RTO050FR5000FTE1?
Additional datasheets, footprints and schematics for RTO050FR5000FTE1 are listed on our Part Details page. You can also find images and similar parts to RTO050FR5000FTE1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTO050FR5000FTE1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTO050FR5000FTE1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTO050FR5000FTE1 fall under?
The RTO050FR5000FTE1 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RTO050FR5000FTE1 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTO050FR5000FTE1 you can contact the distributor directly for product support, shipping queries etc.
Is the RTO050FR5000FTE1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTO050FR5000FTE1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for RTO050FR5000FTE1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTO050FR5000FTE1 often in real-time on the comparison pages.
What if I can't find stock of RTO050FR5000FTE1?
You can fill out our help required form which you can use to request a quote for RTO050FR5000FTE1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.