RTO050F3R900JTE1 Resistors by Vishay Intertechnology

RES 3R9 5% 50W TO-220 THICK FILM

Status: Unknown
Series: RTO Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.55

Distributor Stock
Logo for RS
RS
from US$8.08
346
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.68
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$5.96
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.55
-
Buy Now
Logo for element14
element14
from US$7.50
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$6.37
-
Buy Now
Logo for Farnell
Farnell
from US$8.69
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 3.9ohm
Product Range RTO Series
Power Rating 50W
Resistance Tolerance ± 5%
Resistor Case Style TO-220
Voltage Rating 300V
Resistor Element Material Thick Film
Temperature Coefficient ± 150ppm/°C
Automotive Qualification Standard -
Element Limiting Voltage 300V
External Depth 4.5mm
External Length / Height 28.7mm
External Width 10.1mm
Full Power Rating Temperature 25°C
Lead Length 13.7mm
Operating Temperature Max 155°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +155°C
Overload Capability 2 x pr for 5 secs
Power Rating with Heatsink 50W
Resistor Mounting Through Hole
Temperature Coeff. + 150ppm/°C
Temperature Coeff. - 150ppm/°C
Thermal Resistance 2.6°C/W
Tolerance + 5%
Tolerance - 5%
Voltage Rating V DC 300V

Alternative Descriptions

RTO50 Power Resistor 50W 3R9 | RS
Through Hole Thick Film Resistor, Rto Series, 3.9 Ohm, 50 W, - 5%, 300 V, To-220 Rohs Compliant: Yes |Vishay RTO050F3R900JTE1 | Newark Electronics
RES 3.9 OHM 50W 5% TO220 | Future Electronics
Resistor, 3.9 Ohm, ± 5%, 50 W, TO-220, Thick Film, High Power | Avnet America
RES, 3R9, 5%, 50W, TO-220, THICK FILM | element14
3.9 OHM 50W 5% TO220 | TTI Europe
Resistor, 3.9 Ohm, � 5%, 50 W, TO-220, Thick Film, High Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RTO050F3R900JTE1?

Additional datasheets, footprints and schematics for RTO050F3R900JTE1 are listed on our Part Details page. You can also find images and similar parts to RTO050F3R900JTE1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RTO050F3R900JTE1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTO050F3R900JTE1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RTO050F3R900JTE1 fall under?

The RTO050F3R900JTE1 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RTO050F3R900JTE1 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RTO050F3R900JTE1 you can contact the distributor directly for product support, shipping queries etc.

Is the RTO050F3R900JTE1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RTO050F3R900JTE1 have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for RTO050F3R900JTE1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RTO050F3R900JTE1 often in real-time on the comparison pages.

What if I can't find stock of RTO050F3R900JTE1?

You can fill out our help required form which you can use to request a quote for RTO050F3R900JTE1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay