RTO050F220R0JTE1 Resistors by Vishay Intertechnology

RES THICK FILM 220R 5% 50W TO-220

Status: Unknown
Series: RTO 50 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.55

Distributor Stock
Logo for Farnell
Farnell
from US$8.34
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$5.86
2,300
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.73
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$7.29
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.55
-
Buy Now
Logo for element14
element14
from US$8.70
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 220ohm
Product Range RTO 50 Series
Power Rating 50W
Resistance Tolerance ± 5%
Resistor Case Style TO-220
Voltage Rating 500V
Resistor Element Type Thick Film

Alternative Descriptions

220 OHM 50W 5% TO220 | TTI Europe
Res, Thick Film, 220R, 5%, 50W, To-220 | Newark Electronics
RES, THICK FILM, 220R, 5%, 50W, | Future Electronics
Resistor, 220 Ohm, ± 5%, 50 W, TO-220, Thick Film, High Power | Avnet America
70M2495 | element14
RES, THICK FILM, 220R, 5%, 50W, TO-220 | Farnell
Resistor, 220 Ohm, � 5%, 50 W, TO-220, Thick Film, High Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RTO050F220R0JTE1?

Additional datasheets, footprints and schematics for RTO050F220R0JTE1 are listed on our Part Details page. You can also find images and similar parts to RTO050F220R0JTE1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RTO050F220R0JTE1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTO050F220R0JTE1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RTO050F220R0JTE1 fall under?

The RTO050F220R0JTE1 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RTO050F220R0JTE1 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RTO050F220R0JTE1 you can contact the distributor directly for product support, shipping queries etc.

Is the RTO050F220R0JTE1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RTO050F220R0JTE1 have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for RTO050F220R0JTE1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RTO050F220R0JTE1 often in real-time on the comparison pages.

What if I can't find stock of RTO050F220R0JTE1?

You can fill out our help required form which you can use to request a quote for RTO050F220R0JTE1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay