Status: | Unknown |
---|---|
Series: | RTO Series |
RoHS: | Unknown |
Prices starting from US$4.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.67
|
101
in stock
|
Buy Now | |
Newark Electronics
from US$7.52
|
101
in stock
|
Buy Now | |
element14
from US$6.46
|
101
in stock
|
Buy Now | |
Schukat Electronic
from US$5.85
|
10
in stock
|
Buy Now | |
Future Electronics
from US$6.60
|
-
|
Buy Now | |
Avnet America
from US$4.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 1.5kohm |
---|---|
Product Range | RTO Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Case Style | TO-220 |
Voltage Rating | 300V |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 150ppm/°C |
Automotive Qualification Standard | - |
Element Limiting Voltage | 300V |
External Depth | 4.5mm |
External Length / Height | 28.7mm |
External Width | 10.1mm |
Full Power Rating Temperature | 25°C |
Lead Length | 13.7mm |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Overload Capability | 2 x pr for 5 secs |
Power Rating with Heatsink | 50W |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 150ppm/°C |
Temperature Coeff. - | 150ppm/°C |
Thermal Resistance | 2.6°C/W |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 300V |
Through Hole Thick Film Resistor, Rto Series, 1.5 Kohm, 50 W, - 5%, 300 V, To-220 Rohs Compliant: Yes |Vishay RTO050F15000JTE1 | Newark Electronics |
RES, 1K5, 5%, 50W, TO-220, THICK FILM | element14 |
Resistor TO220 50W 5% 1K5 | Schukat Electronic |
RTO 50 Series 50 W 15 Ohms 5 % 150 PPM Thick Film Technology Power Resistor | Future Electronics |
Resistor, 1.5 kOhm, ± 5%, 50 W, TO-220, Thick Film, High Power | Avnet America |
Resistor, 1.5 kOhm, � 5%, 50 W, TO-220, Thick Film, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a RTO050F15000JTE1?
Additional datasheets, footprints and schematics for RTO050F15000JTE1 are listed on our Part Details page. You can also find images and similar parts to RTO050F15000JTE1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTO050F15000JTE1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTO050F15000JTE1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTO050F15000JTE1 fall under?
The RTO050F15000JTE1 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RTO050F15000JTE1 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTO050F15000JTE1 you can contact the distributor directly for product support, shipping queries etc.
Is the RTO050F15000JTE1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTO050F15000JTE1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Future Electronics have stock available or on a lead time for RTO050F15000JTE1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTO050F15000JTE1 often in real-time on the comparison pages.
What if I can't find stock of RTO050F15000JTE1?
You can fill out our help required form which you can use to request a quote for RTO050F15000JTE1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.