Status: | Unknown |
---|---|
Series: | RTO 50 Series |
RoHS: | Unknown |
Resistor Case Style | TO-220 |
---|---|
Resistance | 150ohm |
Product Range | RTO 50 Series |
Voltage Rating | 500V |
Resistor Element Type | Thick Film |
Power Rating | 50W |
Resistance Tolerance | ± 1% |
Res, Thick Film, 150R, 1%, 500V, To-220 | Newark Electronics |
SMD Chip Resistor, 150 Ohm, ± 0.01%, 50 W, Thick Film, Power | Avnet America |
Thick Film Resistors - SMD RTO 50 C 150U 1% TU50 e1 | Spectrol / Sfernice / Vishay RTO050C150R0FTE1 | RS Americas |
32M6204 | element14 |
150 OHM 50W 1% TO220 | TTI Europe |
RES, THICK FILM, 150R, 1%, 500V, TO-220 | Farnell |
Where can I find additional details, specifications and documents for a RTO050C150R0FTE1?
Additional datasheets, footprints and schematics for RTO050C150R0FTE1 are listed on our Part Details page. You can also find images and similar parts to RTO050C150R0FTE1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTO050C150R0FTE1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTO050C150R0FTE1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTO050C150R0FTE1 fall under?
The RTO050C150R0FTE1 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RTO050C150R0FTE1 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTO050C150R0FTE1 you can contact the distributor directly for product support, shipping queries etc.
Is the RTO050C150R0FTE1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTO050C150R0FTE1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for RTO050C150R0FTE1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTO050C150R0FTE1 often in real-time on the comparison pages.
What if I can't find stock of RTO050C150R0FTE1?
You can fill out our help required form which you can use to request a quote for RTO050C150R0FTE1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.