Status: | Unknown |
---|---|
Series: | RTO Series |
RoHS: | Unknown |
Resistance | 0.2ohm |
---|---|
Voltage Rating | 250V |
Resistor Case Style | TO-220 |
Power Rating | 20W |
Resistance Tolerance | 5% |
Product Range | RTO Series |
Resistor Element Type | Thick Film |
No. of Pins | 2 |
Thick Film Resistor Power, 0.2 Ohm, 20W, 5% | Newark Electronics |
Resistor, 200 Milliohms, ± 5%, 20 W, TO-220, Thick Film, High Power | Avnet America |
Resistor | RS Americas |
RESISTOR, THICK FILM PWR, 0.2 OHM, 20W, 5% | element14 |
Where can I find additional details, specifications and documents for a RTO020FR2000JTE3?
Additional datasheets, footprints and schematics for RTO020FR2000JTE3 are listed on our Part Details page. You can also find images and similar parts to RTO020FR2000JTE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTO020FR2000JTE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTO020FR2000JTE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTO020FR2000JTE3 fall under?
The RTO020FR2000JTE3 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RTO020FR2000JTE3 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTO020FR2000JTE3 you can contact the distributor directly for product support, shipping queries etc.
Is the RTO020FR2000JTE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTO020FR2000JTE3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for RTO020FR2000JTE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTO020FR2000JTE3 often in real-time on the comparison pages.
What if I can't find stock of RTO020FR2000JTE3?
You can fill out our help required form which you can use to request a quote for RTO020FR2000JTE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.