Status: | Unknown |
---|---|
Series: | RTO Series |
RoHS: | Unknown |
Prices starting from US$3.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.58
|
1,250
in stock
|
Buy Now | |
TTI Europe
from US$3.16
|
7,750
in stock
|
Buy Now | |
Newark Electronics
from US$6.59
|
296
in stock
|
Buy Now | |
element14
from US$6.74
|
296
in stock
|
Buy Now | |
Farnell
from US$6.42
|
296
in stock
|
Buy Now | |
Schukat Electronic
from US$5.01
|
100
in stock
|
Buy Now | |
Rutronik
from US$4.21
|
-
|
Buy Now | |
Future Electronics
from US$6.12
|
-
|
Buy Now | |
Avnet America
from US$3.90
|
-
|
Buy Now | |
RS Americas
from US$7.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 22ohm |
---|---|
Product Range | RTO Series |
Power Rating | 20W |
Resistance Tolerance | ± 5% |
Resistor Case Style | TO-220 |
Voltage Rating | 250V |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 150ppm/°C |
Automotive Qualification Standard | - |
Element Limiting Voltage | 250V |
External Depth | 4.5mm |
External Length / Height | 28.7mm |
External Width | 10.1mm |
Full Power Rating Temperature | 25°C |
Lead Length | 13.7mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Overload Capability | 2 x Pr for 5 secs |
Power Rating with Heatsink | 20W |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 150ppm/°C |
Temperature Coeff. - | 150ppm/°C |
Thermal Resistance | 6.5°C/W |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 250V |
22 OHM 20W 5% TO220 | TTI Europe |
RTO20 Thick Film Power Resistor.22R 20W | RS |
Through Hole Thick Film Resistor, Rto Series, 22 Ohm, 20 W, - 5%, 250 V, To-220 Rohs Compliant: Yes |Vishay RTO020F22R00JTE3 | Newark Electronics |
RES, 22R, 5%, 20W, TO-220, THICK FILM | element14 |
Resistor TO220 20W 5% 22R | Schukat Electronic |
RTO020F 22R 5% 20W TK150 | Rutronik |
22 Ohms 5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film | Future Electronics |
Resistor, 22 Ohm, ± 5%, 20 W, TO-220, Thick Film, High Power | Avnet America |
Resistor | RS Americas |
Resistor, 22 Ohm, � 5%, 20 W, TO-220, Thick Film, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a RTO020F22R00JTE3?
Additional datasheets, footprints and schematics for RTO020F22R00JTE3 are listed on our Part Details page. You can also find images and similar parts to RTO020F22R00JTE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTO020F22R00JTE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTO020F22R00JTE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTO020F22R00JTE3 fall under?
The RTO020F22R00JTE3 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RTO020F22R00JTE3 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTO020F22R00JTE3 you can contact the distributor directly for product support, shipping queries etc.
Is the RTO020F22R00JTE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTO020F22R00JTE3 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for RTO020F22R00JTE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTO020F22R00JTE3 often in real-time on the comparison pages.
What if I can't find stock of RTO020F22R00JTE3?
You can fill out our help required form which you can use to request a quote for RTO020F22R00JTE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.