Status: | Unknown |
---|---|
Series: | RTM3000 Series |
RoHS: | Unknown |
Prices starting from US$5,941.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5,941.13
|
No stock
|
Buy Now |
Kit Contents | RTM3004 DSO w/RTM-B225 BW Upgrade RT-ZP05S Passive Probe & Pwr Cord 3GHZ FPC1000 Spectrum Analyser |
---|---|
Product Range | RTM3000 Series |
SVHC | No SVHC (07-Jul-2017) |
Bandwidth | 500MHz |
Calculated Rise Time | 700ps |
Display Memory Depth | 40 Mpts |
Manufacturer Warranty | 3 Years |
Sampling Rate | 2.5GSPS |
Scope Channels | 4 Channel |
Scope Display Type | WXGA Touch Screen LCD Colour |
Where can I find additional details, specifications and documents for a RTM3K-54 + FREE 3GHZ FPC1000?
Additional datasheets, footprints and schematics for RTM3K-54 + FREE 3GHZ FPC1000 are listed on our Part Details page. You can also find images and similar parts to RTM3K-54 + FREE 3GHZ FPC1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTM3K-54 + FREE 3GHZ FPC1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTM3K-54 + FREE 3GHZ FPC1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTM3K-54 + FREE 3GHZ FPC1000 fall under?
The RTM3K-54 + FREE 3GHZ FPC1000 is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to RTM3K-54 + FREE 3GHZ FPC1000 when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTM3K-54 + FREE 3GHZ FPC1000 you can contact the distributor directly for product support, shipping queries etc.
Is the RTM3K-54 + FREE 3GHZ FPC1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTM3K-54 + FREE 3GHZ FPC1000 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RTM3K-54 + FREE 3GHZ FPC1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTM3K-54 + FREE 3GHZ FPC1000 often in real-time on the comparison pages.
What if I can't find stock of RTM3K-54 + FREE 3GHZ FPC1000?
You can fill out our help required form which you can use to request a quote for RTM3K-54 + FREE 3GHZ FPC1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.