Status: | Unknown |
---|---|
Series: | RTM3000 Series |
RoHS: | Unknown |
Product Range | RTM3000 Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 500MHz |
Sampling Rate | 2.5GSPS |
Display Memory Depth | 40 Mpts |
Calculated Rise Time | 700ps |
Manufacturer Warranty | 3 Years |
UKAS(1742850) RTM3000 Oscilloscope | RS |
Digital Osc, 500Mhz, 2+16 Ch, 3Year | Newark Electronics |
Rohde & Schwarz Oscilloscope RTM3000 MSO / MDO 2x 500MHz 5GSPS USB / Ethernet | Distrelec |
Where can I find additional details, specifications and documents for a RTM3K-52?
Additional datasheets, footprints and schematics for RTM3K-52 are listed on our Part Details page. You can also find images and similar parts to RTM3K-52 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTM3K-52 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTM3K-52 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTM3K-52 fall under?
The RTM3K-52 is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to RTM3K-52 when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTM3K-52 you can contact the distributor directly for product support, shipping queries etc.
Is the RTM3K-52 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTM3K-52 have stock available?
Authorised distributors including RS, Newark Electronics, Distrelec and TestEquity have stock available or on a lead time for RTM3K-52.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTM3K-52 often in real-time on the comparison pages.
What if I can't find stock of RTM3K-52?
You can fill out our help required form which you can use to request a quote for RTM3K-52 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.