Status: | Unknown |
---|---|
Series: | RTM3000 Series |
RoHS: | Unknown |
No distributors results available
Product Range | RTM3000 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 500MHz |
Sampling Rate | 2.5GSPS |
Display Memory Depth | 40 Mpts |
Calculated Rise Time | 700ps |
Scope Display Type | WXGA Touch Screen LCD Colour |
Kit Contents | RTM3004 DSO RTM-B245 BW Upgrade RT-ZP05S Passive Probe Power Cord |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (07-Jul-2017) |
Plug Type | - |
Where can I find additional details, specifications and documents for a RTM3004 + RTM-B225 (RTM3K-54)?
Additional datasheets, footprints and schematics for RTM3004 + RTM-B225 (RTM3K-54) are listed on our Part Details page. You can also find images and similar parts to RTM3004 + RTM-B225 (RTM3K-54) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTM3004 + RTM-B225 (RTM3K-54) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTM3004 + RTM-B225 (RTM3K-54) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTM3004 + RTM-B225 (RTM3K-54) fall under?
The RTM3004 + RTM-B225 (RTM3K-54) is listed under Test Equipment > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO.
Can I view similar or alternative parts?
You can view similar parts to RTM3004 + RTM-B225 (RTM3K-54) when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTM3004 + RTM-B225 (RTM3K-54) you can contact the distributor directly for product support, shipping queries etc.
Is the RTM3004 + RTM-B225 (RTM3K-54) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTM3004 + RTM-B225 (RTM3K-54) have stock available?
There is no stock from authorised distributors for RTM3004 + RTM-B225 (RTM3K-54).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTM3004 + RTM-B225 (RTM3K-54) often in real-time on the comparison pages.
What if I can't find stock of RTM3004 + RTM-B225 (RTM3K-54)?
You can fill out our help required form which you can use to request a quote for RTM3004 + RTM-B225 (RTM3K-54) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.