Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.03
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 30mm |
External Width - Metric | 80mm |
External Depth - Metric | 142mm |
IP Rating | IP54 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 1.181" |
External Width - Imperial | 3.15" |
External Depth - Imperial | 5.591" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 85°C |
ABS moulded box, 143x80x30mm, grey | RS |
CamdenBoss RTM2030/30-GY General Purpose ABS Case Grey 142x80x30mm | Rapid Electronics |
BOX, ABS, GREY | element14 |
Multipurpose Enclosure, Abs, Grey | Newark Electronics |
Camdenboss Plastic Enclosure, ABS, 80 x 142 x 30 mm, IP54, Grey | Distrelec |
Where can I find additional details, specifications and documents for a RTM2030/30-GY?
Additional datasheets, footprints and schematics for RTM2030/30-GY are listed on our Part Details page. You can also find images and similar parts to RTM2030/30-GY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTM2030/30-GY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTM2030/30-GY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTM2030/30-GY fall under?
The RTM2030/30-GY is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to RTM2030/30-GY when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTM2030/30-GY you can contact the distributor directly for product support, shipping queries etc.
Is the RTM2030/30-GY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTM2030/30-GY have stock available?
Authorised distributors including RS, Rapid Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for RTM2030/30-GY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTM2030/30-GY often in real-time on the comparison pages.
What if I can't find stock of RTM2030/30-GY?
You can fill out our help required form which you can use to request a quote for RTM2030/30-GY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.