Status: | Unknown |
---|---|
Series: | 100 Series |
RoHS: | Unknown |
Enclosure Type | Potting Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 20mm |
External Width - Metric | 30mm |
External Depth - Metric | 30mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 0.79" |
External Width - Imperial | 1.18" |
External Depth - Imperial | 1.18" |
Product Range | 100 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | DIN |
Operating Temperature Max | 94°C |
Operating Temperature Min | -20°C |
Pack Quantity | 10 |
Wall Thickness | 1mm |
Enclosure, 100 Series, Open Top, Potting Box, 20 Mm, 30 Mm, 30 Mm Rohs Compliant: Yes |Camdenboss RTM111-BLK | Newark Electronics |
BOX, POTTING, ABS, BLACK, PK10 | element14 |
Where can I find additional details, specifications and documents for a RTM111-BLK?
Additional datasheets, footprints and schematics for RTM111-BLK are listed on our Part Details page. You can also find images and similar parts to RTM111-BLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTM111-BLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTM111-BLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTM111-BLK fall under?
The RTM111-BLK is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to RTM111-BLK when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTM111-BLK you can contact the distributor directly for product support, shipping queries etc.
Is the RTM111-BLK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTM111-BLK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RTM111-BLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTM111-BLK often in real-time on the comparison pages.
What if I can't find stock of RTM111-BLK?
You can fill out our help required form which you can use to request a quote for RTM111-BLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.