Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Renesas |
---|---|
Silicon Core Number | RAA210825 |
Kit Application Type | Power Management |
Application Sub Type | Step-Down (Buck) Module |
Kit Contents | Eval Board RAA210825 ZLUSBEVAL3Z Adapter USB Cable |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
EVAL BOARD, BUCK DC/DC POWER MODULE | element14 |
Eval Board, Buck Dc/Dc Power Module | Newark Electronics |
Where can I find additional details, specifications and documents for a RTKA2108252H00000BU?
Additional datasheets, footprints and schematics for RTKA2108252H00000BU are listed on our Part Details page. You can also find images and similar parts to RTKA2108252H00000BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTKA2108252H00000BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTKA2108252H00000BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTKA2108252H00000BU fall under?
The RTKA2108252H00000BU is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to RTKA2108252H00000BU when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTKA2108252H00000BU you can contact the distributor directly for product support, shipping queries etc.
Is the RTKA2108252H00000BU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTKA2108252H00000BU have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RTKA2108252H00000BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTKA2108252H00000BU often in real-time on the comparison pages.
What if I can't find stock of RTKA2108252H00000BU?
You can fill out our help required form which you can use to request a quote for RTKA2108252H00000BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.